EN
  • EN
  • DE

RL-3264-9-R005-F

Part No RL-3264-9-R005-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183254-RL-3264-9-R005-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-9-R005-F CAD Model

Description

The Susumu RL-3264-9-R005-F is a high-precision thin film chip resistor designed for accurate and stable performance. This resistor features a very low resistance value, making it suitable for current sensing and similar precise measurement applications. It offers a higher power rating within the RL-3264 series.

Applications:

  • Current sensing in power supplies
  • Feedback resistors in amplifier circuits
  • Precision voltage dividers
  • Instrumentation amplifiers
  • Battery management systems
  • Automotive electronics

Features:

  • Resistance Value: 0.005 Ohms (R005)
  • Tolerance: ±1% (F)
  • TCR (Temperature Coefficient of Resistance): ±25 ppm/°C
  • Power Rating: Higher than RL-3264-6 series (0.5W likely)
  • Thin Film Construction: Provides excellent stability, low noise, and high accuracy.
  • Compact Size: 1206 (3216 metric) package for space-saving PCB mounting.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Precise Current Measurement: Allows for accurate monitoring of current flow.
  • Stable Performance: Maintains resistance value over temperature variations.
  • Reduced Noise: Minimizes signal distortion in sensitive circuits.
  • Compact Design: Facilitates high-density PCB layouts.
  • Reliable Operation: Provides consistent performance in demanding environments.

Additional Details:

The RL-3264 series from Susumu utilizes thin film technology to achieve its high precision and stability. These resistors are built with a thin film resistive element on a ceramic substrate, ensuring consistent performance. The terminals are typically plated with nickel and tin for good solderability.

The '9' in the part number indicates a higher power rating compared to the RL-3264-6 and RL-3264-8 series while maintaining the same physical size. The 'F' denotes a tolerance of ±1%. The low resistance value of 0.005 Ohms makes it appropriate for current sensing applications where minimal voltage drop is desired. The operating temperature range is generally -55°C to +155°C.

When choosing a resistor, important factors to consider include power dissipation, operating temperature, and required tolerance. Susumu provides detailed datasheets for their products, offering comprehensive information to assist in the selection process. The RL-3264-9-R005-F offers a high level of precision and stability, along with increased power handling capability, making it suitable for critical applications requiring accurate current measurement or voltage division at higher power levels.

You May Also Be Interested in

Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess