EN
  • EN
  • DE

RL1632T-R018-G-C

Part No RL1632T-R018-G-C
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183187-RL1632T-R018-G-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL1632T-R018-G-C CAD Model

Description

The RL1632T-R018-G-C is a precision thin film chip resistor manufactured by Susumu. It's part of the RL series, known for its high accuracy, stability, and overall reliability. This specific model has a resistance value of 0.018 Ohms and is designed for surface mount applications.

Applications

  • Current sensing in high-efficiency power supplies
  • Battery management systems for portable devices
  • Motor control circuits
  • Overcurrent protection circuits
  • Precision instrumentation and measurement equipment

Features

  • Resistance Value: 0.018 Ohms
  • Tolerance: High precision tolerance (Consult datasheet for specific tolerance value).
  • Temperature Coefficient: Ultra-low Temperature Coefficient of Resistance (TCR) for minimal resistance change with temperature variations.
  • Power Rating: (Refer to datasheet for the specific power rating)
  • Construction: Thin Film resistor element for superior stability and accuracy.
  • Termination: Surface Mount Device (SMD) for automated assembly.
  • Size: 1632 (Standard chip size, consult datasheet for precise dimensions).

Benefits

  • Extremely Accurate: Provides highly precise current measurement capability.
  • Exceptional Stability: Maintains very stable resistance even under extreme temperature variations.
  • High Reliability: Designed for long-term, dependable operation in demanding environments.
  • Compact Size: Suitable for applications where board space is limited.
  • Easy Assembly: Facilitates efficient manufacturing with surface mount technology.

This resistor is specifically engineered for current sensing in applications demanding the highest levels of accuracy and stability. Its 0.018 Ohm resistance allows for precise measurement of current flow with minimal power dissipation. The ultra-low TCR ensures that the resistance value remains consistent even under significant temperature fluctuations, making it ideal for harsh environments. The RL1632T-R018-G-C is a reliable and accurate solution for critical current sensing applications.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess