EN
  • EN
  • DE

RL7520T-R033-F

Part No RL7520T-R033-F
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183290-RL7520T-R033-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL7520T-R033-F CAD Model

Description

The RL7520T-R033-F is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high accuracy, stability, and reliability in current sensing, voltage division, and general-purpose resistance.

Applications:

  • Current Sensing Circuits: Ideal for monitoring current flow in power supplies, motor controls, and battery management systems.
  • Voltage Dividers: Used in precision voltage dividers for accurate voltage referencing.
  • Feedback Resistors: Suitable for feedback loops in operational amplifiers and other analog circuits.
  • Precision Instrumentation: Employed in test and measurement equipment where accurate resistance values are critical.
  • Automotive Electronics: Applicable in automotive control systems requiring reliable and stable resistance.

Features:

  • High Precision: Offers a tight tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent resistance stability over a wide temperature range.
  • Thin Film Technology: Utilizes thin film technology for superior performance and reliability.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Accuracy: The high precision allows for more accurate circuit performance.
  • Enhanced Stability: The low TCR ensures minimal resistance drift due to temperature changes.
  • Increased Reliability: Thin film construction provides a robust and dependable component.
  • Space Saving: Compact size enables integration into dense circuit designs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The RL7520T-R033-F has a resistance value of 0.033 Ohms. It features a power rating suitable for its small size and is designed for surface mount technology (SMT) assembly. The specific tolerance and TCR values should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The resistor is constructed using a thin film resistive element on a ceramic substrate, providing excellent electrical characteristics and mechanical strength.

You May Also Be Interested in

Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess