EN
  • EN
  • DE

RR1220P-911-B-T5

Part No RR1220P-911-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183930-RR1220P-911-B-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-911-B-T5 CAD Model

Description

The Susumu RR1220P-911-B-T5 is a precision thin film chip resistor designed for high-accuracy applications where stable and reliable performance is crucial. Manufactured by Susumu, a leader in thin film resistor technology, this component offers superior performance characteristics.

Applications:

  • Analog Signal Processing: Used in circuits that require precise handling of analog signals.
  • Data Acquisition Systems: Employed in systems that accurately measure and convert analog data to digital.
  • High-End Audio Equipment: Integrated into audio circuits for clear and accurate sound reproduction.
  • Precision Power Supplies: Utilized in power supplies that demand stable and accurate voltage output.
  • Reference Resistors: Used as a reference resistance in calibration and measurement instruments.

Features:

  • Thin Film Technology: Offers exceptional stability and precision due to the thin film resistive element.
  • Tight Tolerance: Ensures consistent and accurate performance across a wide range of operating conditions.
  • Low TCR: Minimizes resistance changes with temperature variations, maintaining stable performance.
  • Compact Design: Allows for high-density mounting on circuit boards.
  • Surface Mountable: Facilitates automated assembly processes, reducing manufacturing time and costs.

Benefits:

  • High Accuracy: Provides precise and reliable resistance values for critical circuit functions.
  • Excellent Stability: Maintains consistent performance over time and temperature variations.
  • Space Saving: Enables compact and efficient circuit designs, reducing overall system size.
  • Long-Term Reliability: Ensures extended operational life and minimizes the need for replacements.
  • Improved Circuit Performance: Enhances overall circuit accuracy and reduces signal distortion.

Additional Details:

The RR1220P series is known for its superior electrical characteristics and robust construction. The '911' in the part number indicates a resistance value of 911 Ohms. The 'B' likely refers to the resistance tolerance, while 'T5' might represent the packaging specifications or reel size. This resistor is typically used in applications where high stability and accuracy are paramount, such as in precision instrumentation, medical devices, and industrial control systems. The thin film construction ensures low noise, high linearity, and excellent long-term stability. Susumu employs advanced sputtering techniques to create a homogeneous and highly controlled resistive layer, ensuring consistent and reliable performance even under demanding operating conditions.

You May Also Be Interested in

Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess