EN
  • EN
  • DE

RR1220S-R068-G

Part No RR1220S-R068-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183938-RR1220S-R068-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220S-R068-G CAD Model

Description

The Susumu RR1220S-R068-G is a precision current sensing resistor designed for applications demanding accurate current measurement, high stability, and low resistance. This resistor, manufactured by Susumu, a reputable leader in thin film resistor technology, is optimized for precise current sensing in various electronic circuits.

Applications:

  • Power Supplies: Used in power supplies for current monitoring and control.
  • Motor Control Circuits: Employed in motor control applications to accurately measure motor current.
  • Battery Management Systems (BMS): Integrated into BMS for precise current sensing during charging and discharging.
  • Overcurrent Protection: Utilized in circuits for detecting and limiting overcurrent conditions.
  • High-Precision Instrumentation: Found in instruments requiring accurate current measurements, such as ammeters and power analyzers.

Features:

  • Thin Film Technology: Provides high accuracy and stability due to the thin film resistive element.
  • Low Resistance Value: Designed for low resistance values to minimize power dissipation and voltage drop.
  • Tight Tolerance: Offers a narrow resistance tolerance for accurate current measurement.
  • Low TCR: Minimizes resistance changes with temperature, ensuring stable performance.
  • Surface Mount Design: Facilitates automated assembly processes.

Benefits:

  • Accurate Current Sensing: Enables precise current measurement in electronic circuits.
  • Reduced Power Loss: Minimizes power dissipation due to the low resistance value.
  • Stable Performance: Maintains consistent resistance over temperature variations.
  • Compact Design: Allows for high-density circuit layouts.
  • Reliable Operation: Ensures long-term stability and consistent performance.

Additional Details:

The RR1220S series is known for its superior electrical characteristics and robust construction. The 'R068' in the part number indicates a resistance value of 0.068 Ohms. The 'G' likely specifies the tolerance code. This resistor is designed for surface mount technology (SMT) assembly, making it suitable for automated production lines. The thin film construction ensures excellent electrical characteristics, including low noise and high linearity. Susumu’s manufacturing process utilizes advanced techniques to achieve a homogeneous and controlled resistive layer, ensuring consistent and reliable performance even in demanding operating conditions. These resistors are typically used in applications where precise current measurement is critical, such as in power management circuits, motor drives, and battery chargers.

You May Also Be Interested in

Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess