EN
  • EN
  • DE

DA9034-05CV1-G3

Part No DA9034-05CV1-G3
Manufacturer Renesas Electronics America
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1172688-DA9034-05CV1-G3
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DA9034-05CV1-G3 CAD Model

Description

The Renesas DA9034-05CV1-G3 is a highly integrated Power Management IC (PMIC) designed for a wide range of applications including smartphones, tablets, and other portable devices. It provides efficient power conversion and management for various system components, contributing to longer battery life and improved system performance. It integrates multiple DC-DC converters, LDOs, and other essential power management functions into a single chip.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Digital cameras
  • GPS navigation devices
  • General power management applications

Features

  • Multiple DC-DC converters with high efficiency
  • Low dropout regulators (LDOs) for stable voltage rails
  • Integrated battery charger
  • Power path management
  • Real-time clock (RTC) with battery backup
  • I2C interface for control and monitoring
  • Over-voltage, over-current, and over-temperature protection
  • Small package size

Benefits

  • Extended battery life due to high efficiency power conversion
  • Reduced component count and board space
  • Simplified system design
  • Improved system reliability through integrated protection features
  • Flexible power management options via I2C interface
  • Faster time-to-market

Additional Details

The DA9034-05CV1-G3 PMIC is designed to provide a complete power management solution for complex electronic devices. The multiple DC-DC converters allow for efficient regulation of various voltage rails required by the system, while the LDOs provide stable and clean power for sensitive components. The integrated battery charger supports various battery chemistries and charging profiles. The I2C interface enables precise control and monitoring of the PMIC's functions, allowing for dynamic adjustment of power settings based on system requirements. The over-voltage, over-current, and over-temperature protection features ensure safe and reliable operation.

Further details can be found in the Renesas datasheets available online.

You May Also Be Interested in

Raltron Electronics Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
CT Micro International Corporation
Lowest to $0.1003
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess