EN
  • EN
  • DE

40105

Part No 40105
Manufacturer Swanstrom Tools USA
Catalog Tools
Description SWS-PLUS 080 - MINI-PRECISION ST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Strippers and Accessories
Mfr Swanstrom Tools USA
Package Retail Package
Product Status Active
Type Stripper
Cable Type 0.8mm Cable Diameter
Standard Package 1 pcs
Win Source Part Number 1335095-40105
Ultra Librarian 3D Model Ultra Librarian 40105 CAD Model

Description

The 1335095-40105 Wire Stripper is a tool designed for stripping 0.8mm cable diameter.

  • Product Name: 1335095-40105
  • Diameter: 0.8mm
  • Package: Retail
  • Quantity: 1 piece
  • Category: Tools - wire strippers and accessories
  • Manufacturer: Swanstrom Tools USA
  • Status: Active

You May Also Be Interested in

3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess