EN
  • EN
  • DE

SFCA008GH1AD1TO-C-GS-216-STD

Part No SFCA008GH1AD1TO-C-GS-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 8GB MLC / Memory Card CFast 8GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-50
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 8GB
Technology MLC
Temperature Range - Operating 0°C ~ 70°C
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243213-SFCA008GH1AD1TO-C-GS-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA008GH1AD1TO-C-GS-216-STD CAD Model

Description

The SFCA008GH1AD1TO-C-GS-216-STD is an 8GB CFast memory card from Swissbit NA Inc. It belongs to the F-50 series and is designed for use in memory card applications.

  • Memory Card Type: CFast
  • Memory Size: 8GB
  • Series: F-50
  • Temperature Range: 0°C to 70°C
  • ECCN: 3A991B1A
  • Technology: MLC
  • Package: Bulk (1 pcs)

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Phoenix Contact
SD FLASH 2GB APPLIC A 61850
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess