EN
  • EN
  • DE

SFCA016GH1AA2TO-I-DB-216-STD

Part No SFCA016GH1AA2TO-I-DB-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 16GB SLC / Memory Card CFast 16GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-600
Package Bulk
Memory Type CFast
Memory Size 16GB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCA016
Other Names 1052-1245,SFCA016GH1AA2TO-I-DB-216-STD
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243192-SFCA016GH1AA2TO-I-DB-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA016GH1AA2TO-I-DB-216-STD CAD Model

Description

The Swissbit SFCA016GH1AA2TO-I-DB-216-STD is a 16GB CFast memory card module that is designed for various applications.

  • Memory Card Type: CFast
  • Memory Size: 16GB
  • Temperature Range: -40°C to 85°C
  • Technology: SLC
  • Series: F-600
  • Win Source Part Number: 1243192
  • Manufacturer: Swissbit

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Viking Tech
MEM CARD MICROSD 1GB CLASS 6 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess