EN
  • EN
  • DE

SFCA016GH1AD2TO-I-GS-236-STD

Part No SFCA016GH1AD2TO-I-GS-236-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 16GB MLC / Memory Card CFast 16GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-50
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 16GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243219-SFCA016GH1AD2TO-I-GS-236-STD
Ultra Librarian 3D Model Ultra Librarian SFCA016GH1AD2TO-I-GS-236-STD CAD Model

Description

The 1243219-SFCA016GH1AD2TO-I-GS-236-STD is a memory card from Swissbit NA Inc.

  • Series: F-50
  • Category: Memory Cards, Modules
  • Memory Size: 16GB
  • Technology: MLC
  • Package: bulk
  • Standard Package: 1 piece
  • Temperature Range: -40°C to 85°C
  • MSL Level: 1
  • HTSUS Code: 8523.51.0000
  • Status: Obsolete

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess