EN
  • EN
  • DE

SFCA030GH1AA2TO-C-GS-216-STD

Part No SFCA030GH1AA2TO-C-GS-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 30GB MLC / Memory Card CFast 30GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Swissbit NA Inc.
Series F-60
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 30GB
Technology MLC
Temperature Range - Operating 0°C ~ 70°C
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243196-SFCA030GH1AA2TO-C-GS-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA030GH1AA2TO-C-GS-216-STD CAD Model

Description

The 1243196-SFCA030GH1AA2TO-C-GS-216-STD is a memory card module from Swissbit NA Inc. It belongs to the F-60 series and offers a memory size of 30GB.

  • Memory Card Type: CFast
  • Memory Size: 30GB
  • Technology: MLC
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: Bulk
  • Standard Package: 1 piece
  • ECCN Code: 3A991B1A
  • Lifecycle Status: Obsolete

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess