EN
  • EN
  • DE

SFCF16GBH2BU4TO-I-QT-527-STD

Part No SFCF16GBH2BU4TO-I-QT-527-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD COMPACTFLASH 16GB SLC / Memory Card CompactFlash® 16GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series C-440
Package Tray
Product Status Obsolete
Memory Type CompactFlash®
Memory Size 16GB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCF16
Other Names SFCF16GBH2BU4TO-I-QT-527-STD,1052-1114,604138
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243257-SFCF16GBH2BU4TO-I-QT-527-STD
Ultra Librarian 3D Model Ultra Librarian SFCF16GBH2BU4TO-I-QT-527-STD CAD Model

Description

The SFCF16GBH2BU4TO-I-QT-527-STD is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. It is specifically designed for demanding industrial applications requiring robust performance and high reliability in harsh environments.

Applications

  • Industrial Automation Systems
  • Embedded Systems
  • Medical Devices
  • Transportation Systems
  • Surveillance Systems
  • Aerospace Applications

Features

  • Capacity: 16GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Includes wear leveling, bad block management, and error correction code (ECC) for increased data reliability and lifespan.
  • Power Fail Protection: Prevents data loss during unexpected power outages.
  • High-Speed Data Transfer: Optimized for fast read/write speeds to ensure efficient data processing.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Reliability: Ensures data integrity and availability in harsh industrial environments.
  • Long Lifespan: Extends the operational life of systems due to the card's high endurance and advanced flash management.
  • High Performance: Enables fast and efficient data processing, reducing bottlenecks in critical applications.
  • Reduced Downtime: Minimizes the risk of data loss and system failures, leading to less downtime and maintenance costs.
  • Wide Operating Temperature Range: Suitable for deployment in extreme temperature conditions without performance degradation.

Additional Details

The SFCF16GBH2BU4TO-I-QT-527-STD CompactFlash card utilizes high-quality NAND flash memory to ensure optimal performance and durability. It incorporates advanced controller technology for efficient data management and error correction. The 'QT' likely denotes specific attributes related to the flash memory or controller configuration tailored for specific testing or qualification purposes. The '527' probably denotes a firmware or hardware revision. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount. Its robust design and advanced features make it a suitable choice for demanding industrial applications that require reliable storage solutions.

You May Also Be Interested in

Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 16GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess