EN
  • EN
  • DE

46202LRX

Part No 46202LRX
Manufacturer Switchcraft Inc.
Catalog Slide Switches
Description SWITCH SLIDE SPST 3A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST
Contact Timing Non-Shorting (BBM)
Switch Function On-Off
Current Rating (Amps) 3A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Standard
Actuator Length 8.74mm
Contact Material Copper Alloy
Mounting Type Panel Mount
Termination Style Solder Lug
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559678-46202LRX
Ultra Librarian 3D Model Ultra Librarian 46202LRX CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.0731
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 4A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPST 4A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 0.4VA 20V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess