EN
  • EN
  • DE

S1017

Part No S1017
Manufacturer Switchcraft Inc.
Catalog Barrel - Power Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Barrel - Power Connectors
Mfr Switchcraft Inc.
Series S10
Package Bulk
Connector Type Plug
Gender Female
Industry Recognized Mating Diameter 2.00mm ID (0.079"), 5.50mm OD (0.217")
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder
Shielding Unshielded
Features Strain Relief
Insulation Color Blue
Voltage - Rated 24VDC
Current Rating (Amps) 11 A
Contact Material - Plating Tin
Body Material Copper Alloy
Temperature Range - Operating -40°C ~ 105°C
Includes 2 pcs - 1 Connector, 1 Handle
Housing Material Elastomer
Contact Material Copper Alloy
Body Color Silver, Black
Base Product Number S10
Other Names SC1943
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1294261-S1017
Ultra Librarian 3D Model Ultra Librarian S1017 CAD Model

Description

The S1017 from Switchcraft Inc. is a connector that falls under the category of Barrel - Power Connectors.

  • Series: S10 series
  • Feature: Strain relief
  • Connector Type: Plug
  • Termination: Solder
  • Package: Bulk
  • Contact Material: Copper Alloy
  • Gender: Female
  • Ingress Protection: No
  • Shielding: No
  • Housing Material: Elastomer
  • Standard Package: 100
  • Voltage - Rated: 24VDC
  • Mounting Feature: No mounting feature
  • Body Material: Copper Alloy
  • Positions/Contacts: 2 Conductors, 3 Contacts
  • Internal Switch(s): Does not contain switch
  • Includes: 2 pcs - 1 Connector, 1 Handle
  • Contact Material - Plating: Tin
  • Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
  • Insulation Color: Blue
  • Mating Length/Depth: No
  • Thread Size: No
  • Mounting Type: Free hanging (in-line)
  • Temperature Range - Operating: -40°C ~ 105°C
  • Body Color: Silver, Black
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.8000
  • Base Product Number: S10

You May Also Be Interested in

Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
CUI Inc.
CONN PWR JACK 1.3X3.4MM SOLDER
Lowest to $1.5327
Schurter Inc.
CONN POWER JACK JSBJ4 SOLDER
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ5 SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess