EN
  • EN
  • DE

S1028

Part No S1028
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Switchcraft Inc.
Package Bulk
Type Flat
Diameter - Inside 0.375" (9.53mm) 3/8"
Diameter - Outside 0.625" (15.88mm) 5/8"
Thickness 0.031" (0.79mm) 1/32"
Material Plastic
Base Product Number S10
Other Names SC1146,S-1028
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275019-S1028
Ultra Librarian 3D Model Ultra Librarian S1028 CAD Model

Description

The S-1028 plastic washer is a flat type washer from Switchcraft Inc.

  • Type: Flat
  • Thickness: 0.031 inches
  • Outside Diameter: 0.625 inches
  • Inside Diameter: 0.375 inches
  • Application: Hardware accessory that is commonly used in the electronic industry
  • Package Type: Bulk
  • Standard Package: 500
  • REACH: Unaffected by REACH
  • ECCN: EAR99

You May Also Be Interested in

Bivar Inc.
Need more? Email Us
Essentra Components
SHOULDER WASHER .315 ID .630 OD / Shoulder Washer Thick Nylon
Lowest to $0.0864
Essentra Components
SHOULDER WASHER, NATURAL,.394 IN
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 FIBRE
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess