EN
  • EN
  • DE

S10451

Part No S10451
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Switchcraft Inc.
Package Bulk
Type Flat
Thread/Screw/Hole Size 3/8"
Diameter - Inside 0.375" (9.53mm) 3/8"
Diameter - Outside 0.625" (15.88mm) 5/8"
Thickness 0.020" (0.51mm)
Plating Nickel
Material Copper Alloy
Base Product Number S10
Other Names SC1868,S10451
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7415.21.0000
Win Source Part Number 1275016-S10451
Ultra Librarian 3D Model Ultra Librarian S10451 CAD Model

Description

The Switchcraft Inc. Flat Washer is a high-quality hardware component designed for fasteners and accessories.

  • Thickness: 0.020 inches (0.51mm)
  • Material: Copper Alloy
  • Plating: Nickel
  • Outside Diameter: 0.625 inches (15.88mm)
  • Inside Diameter: 0.375 inches (9.53mm)
  • Thread/Screw/Hole Size: 3/8 inches
  • Package: Bulk
  • Package Quantity: 500
  • Applications: Electronics, Automotive, Industrial Equipment
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Bivar Inc.
Need more? Email Us
Switchcraft Inc.
Lowest to $0.6713
Panduit Corp
Need more? Email Us
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
Essentra Components
SHOULDER WASHER .315 ID .630 OD / Shoulder Washer Thick Nylon
Lowest to $0.0864
Panduit Corp
Need more? Email Us
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess