EN
  • EN
  • DE

T10711

Part No T10711
Manufacturer Switchcraft Inc.
Catalog Nuts
Description KNURLED NUT 5/8\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Knurled
Thread Size 15/32"-32
Thickness 0.094" (2.39mm) 3/32"
Width 0.625" (15.88mm) 5/8"
Material Copper Alloy
Plating Nickel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609463-T10711
Ultra Librarian 3D Model Ultra Librarian T10711 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
8MM HEX NUT
Need more? Email Us
Essentra Components
KWIK NUT 9.40MM NYLON M4
Need more? Email Us
Essentra Components
THUMB NUT 13.72MM NYLON 1/4\
Need more? Email Us
11
Crouse-Hinds
LOCKNUT, 1/2\
Need more? Email Us
Amphenol-RF Division
Need more? Email Us
Essentra Components
THUMB NUT 10.80MM NYLON M4
Need more? Email Us
Schurter Inc.
HEX NUT 3/8\
Need more? Email Us
Essentra Components
HEX NUT 5.50MM NYLON M3
Need more? Email Us
Essentra Components
HEX NUT 8.00MM NYLON M5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess