EN
  • EN
  • DE
  • IT

SP431BS23RGB

Part No SP431BS23RGB
Manufacturer SYNC POWER Crop
Catalog Misc Products
Description High Voltage Adjustable Precision Shunt Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SYNC POWER Crop
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838473-SP431BS23RGB
Ultra Librarian 3D Model Ultra Librarian SP431BS23RGB CAD Model

Description

The SP431BS23RGB is a synchronous buck (step-down) converter designed by SYNC POWER Crop. This converter is specifically designed to efficiently reduce voltage levels in a variety of electronic applications. It features a high level of integration, simplifying the design process and reducing the overall component count in power supply circuits.

Applications:

  • Point-of-Load (POL) Regulators: Used in various electronic devices to provide efficient power conversion to specific components.
  • Distributed Power Systems: Implemented in systems where power needs to be distributed efficiently to different sections of a circuit.
  • Portable Devices: Ideal for battery-powered devices such as smartphones, tablets, and laptops, due to its high efficiency and compact size.
  • Industrial Control Systems: Applied in industrial settings for regulating power to sensitive electronic equipment.
  • LED Lighting: Can be utilized in LED driver circuits.

Features:

  • Synchronous Rectification: Employs synchronous rectification to improve efficiency by replacing the traditional Schottky diode with a MOSFET.
  • High Efficiency: Designed for high conversion efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing versatility in various applications.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Short Circuit Protection (SCP): Prevents damage from short circuit conditions.
  • Over Temperature Protection (OTP): Shuts down the device in the event of overheating to prevent thermal damage.
  • Compact Package: Offered in a small package size for space-constrained applications.

Benefits:

  • Increased Efficiency: Synchronous rectification significantly enhances efficiency, leading to reduced power consumption and longer battery life in portable devices.
  • Reduced Heat Generation: High efficiency minimizes heat generation, improving reliability and reducing the need for heat sinks.
  • Improved Reliability: Protection features such as OCP, SCP, and OTP ensure robust and reliable operation.
  • Simplified Design: High level of integration reduces external component count, simplifying circuit design and reducing board space.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for a broad range of applications.

Additional Details:

The SP431BS23RGB typically operates at a high switching frequency, allowing for smaller external components and faster transient response. It usually incorporates features like soft-start to limit inrush current during startup and enable to control the on/off state of the converter. Datasheets should be consulted for specific electrical characteristics such as input voltage range, output voltage range, switching frequency, and efficiency curves.

You May Also Be Interested in

Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.3622
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0475 $57.9500
2,960+ $0.0390 $115.4400
4,590+ $0.0378 $173.5020
6,310+ $0.0367 $231.5770
8,170+ $0.0353 $288.4010
10,950+ $0.0316 $346.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,521 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess