EN
  • EN
  • DE

SP6013AS8RG

Part No SP6013AS8RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Rectifier Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337392-SP6013AS8RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6013AS8RG CAD Model

Description

The SP6013AS8RG is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. This device is designed to provide efficient power conversion and management in a variety of applications. It's engineered to offer a compact and reliable solution for powering different electronic components within a system. The 'AS8RG' designation likely refers to the specific package and pinout configuration of the IC.

Applications:

  • Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Power Banks: Used in power banks for efficient charging and discharging.
  • IoT Devices: Found in Internet of Things (IoT) devices requiring low power consumption.
  • Wearable Technology: Integrated into smartwatches and fitness trackers.
  • Embedded Systems: Employed in various embedded systems for power regulation.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss.
  • Low Quiescent Current: Features a low quiescent current for extended battery life in portable applications.
  • Over-Voltage Protection (OVP): Includes OVP to protect downstream components from voltage spikes.
  • Over-Current Protection (OCP): Provides OCP to limit current flow and prevent damage from overloads.
  • Short-Circuit Protection (SCP): Offers SCP to protect the device and the system from short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown to prevent overheating and ensure reliability.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste and reduces overall power consumption.
  • Simplified Design: The integrated design simplifies the power management circuitry, reducing component count and board space.
  • Enhanced System Safety: Protection features such as OVP, OCP, and SCP enhance system safety by preventing damage from abnormal conditions.

Additional Details: The SP6013AS8RG's specific technical specifications, such as input voltage range, output voltage, switching frequency, and other parameters, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for detailed information and application guidelines to ensure proper usage and optimal performance. The package type will also be specified in the datasheet, providing information about the physical dimensions and pin assignments. The 'AS8RG' part of the name likely refers to this package type, and the SYNC POWER Crop website or distributor websites should have further package-specific information.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4428 $50.9220
245+ $0.4143 $101.5035
375+ $0.4000 $150.0000
540+ $0.3714 $200.5560
705+ $0.3571 $251.7555
875+ $0.3429 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess