EN
  • EN
  • DE

SP6019

Part No SP6019
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337396-SP6019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6019 CAD Model

Description

The SP6019 is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. This IC is designed to provide efficient power conversion and regulation for a variety of electronic applications. It is likely a versatile power management solution intended for use in space-constrained or battery-powered devices.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld gaming consoles.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • Power Banks: Charging and power delivery circuits in power banks.
  • IoT Devices: Sensors, actuators, and other IoT devices requiring efficient power management.
  • Embedded Systems: Microcontroller-based systems needing regulated power supplies.

Features:

  • High Efficiency: Optimized for high power conversion efficiency to minimize energy waste.
  • Low Quiescent Current: Minimizes current draw when the device is in standby mode, extending battery life.
  • Over-Voltage Protection (OVP): Protects downstream components from damage due to voltage surges.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Protects the device and system from damage caused by short circuits.
  • Thermal Shutdown: Prevents overheating by shutting down the device when temperature exceeds a safe limit.
  • Adjustable Output Voltage: Allows for flexible power regulation to meet the needs of different applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage from abnormal conditions.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste and lowers overall power consumption.
  • Simplified Design: The integrated design simplifies power management circuitry, reducing component count and board space.
  • Enhanced System Safety: Protection features enhance system safety by preventing damage.

Additional Details: Specific technical specifications for the SP6019, including input voltage range, output voltage and current capabilities, switching frequency, efficiency curves, and protection thresholds, should be available in the manufacturer's datasheet. Consulting the datasheet is crucial for proper implementation and optimal performance. Package type and pin configuration details are also contained within the datasheet.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0591 $58.2505
135+ $0.8697 $117.4095
210+ $0.8420 $176.8200
285+ $0.8154 $232.3890
370+ $0.7877 $291.4490
495+ $0.7069 $349.9155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess