EN
  • EN
  • DE

SP6019S8RGB

Part No SP6019S8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Rectifier Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337397-SP6019S8RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6019S8RGB CAD Model

Description

The SP6019S8RGB is a power management integrated circuit (PMIC) from SYNC POWER Crop. This PMIC is designed for efficient power conversion and regulation in various applications, building upon the features of the SP6019 with potential enhancements. The 'S8RGB' designation likely indicates a specific package type and/or the inclusion of additional features or improvements.

Applications:

  • Smartphones and Tablets: Used for power management in portable devices.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable electronics.
  • Power Banks: Used for efficient charging and power delivery in power banks.
  • IoT (Internet of Things) Devices: Suitable for low-power IoT devices requiring efficient power management.
  • Embedded Systems: Found in various embedded systems for power regulation and control.

Features:

  • High Efficiency: Designed for efficient power conversion to minimize power losses.
  • Low Quiescent Current: Features a low quiescent current to extend battery life in portable applications.
  • Over-Voltage Protection (OVP): Includes OVP to protect downstream components from voltage surges.
  • Over-Current Protection (OCP): Provides OCP to limit current flow and prevent damage from overloads.
  • Short-Circuit Protection (SCP): Offers SCP to protect the device and the system from short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown to prevent overheating and ensure device protection.
  • Advanced Power Management Features: Likely includes improved power sequencing, dynamic voltage scaling, or other enhancements compared to the SP6019.
  • Compact Package: Offered in a small package suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to extended battery life.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste.
  • Simplified Design: The integrated design simplifies power management circuitry.
  • Enhanced System Safety: Protection features enhance system safety.
  • Advanced Control: Additional power management features provide enhanced control and flexibility.

Additional Details: Detailed technical specifications for the SP6019S8RGB, including input voltage range, output voltage and current capabilities, switching frequency, efficiency curves, protection thresholds, and package dimensions, are available in the manufacturer's datasheet. Consult the datasheet for proper implementation and optimal performance. Refer to the SYNC POWER Crop website or authorized distributors for detailed information on the ‘S8RGB’ package and any enhanced features specific to this variant.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess