EN
  • EN
  • DE

SPN2038T252RGB

Part No SPN2038T252RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257954-SPN2038T252RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN2038T252RGB CAD Model

Description

The SPN2038T252RGB is a surface-mount RGB LED manufactured by SYNC POWER Corp. It is designed for various indication and display applications requiring full-color capability and compact size.

Applications

  • LED displays.
  • Indicator lights on electronic devices.
  • Backlighting for LCD screens.
  • Automotive lighting.
  • Decorative lighting.

Features

  • RGB LED: Provides full-color capability by combining red, green, and blue LEDs in a single package.
  • Surface mount package: Allows for easy and efficient assembly onto printed circuit boards (PCBs).
  • Compact size: Saves space in space-constrained applications.
  • High luminous intensity: Delivers bright and vibrant colors.
  • Wide viewing angle: Ensures visibility from various angles.

Benefits

  • Versatile color options: RGB functionality enables a wide range of color combinations for customized displays and indications.
  • Simplified assembly: Surface mount design streamlines the manufacturing process and reduces assembly costs.
  • Space-saving design: Compact size allows for integration into small and portable devices.
  • Enhanced visibility: High luminous intensity ensures clear and bright illumination in various lighting conditions.
  • Improved user experience: Wide viewing angle makes the display or indicator easily visible to users from different perspectives.

Additional Details

The SPN2038T252RGB offers precise control over the intensity of each color channel (red, green, and blue), allowing for precise color mixing and creation of custom colors. It features a robust design that can withstand typical operating conditions. The device has a standard footprint for easy integration into existing designs. The typical forward voltage is approximately 2V per color channel, and the device is typically driven with a constant current source to maintain consistent brightness. The package dimensions are approximately 2.0 x 1.8 x 0.6 mm.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess