EN
  • EN
  • DE

SPN4402S8RG

Part No SPN4402S8RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338957-SPN4402S8RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN4402S8RG CAD Model

Description

The SPN4402S8RG is a power management integrated circuit (PMIC) manufactured by SYNC POWER Crop. This device is designed for efficient power distribution and regulation, particularly in applications involving LEDs. It provides precise control over voltage rails and includes essential protection features.

Applications

  • LED Lighting Systems: Used in general lighting applications and specific RG (Red-Green) based LED configurations.
  • Portable Electronics: Integrated into battery-powered devices, like handheld gaming consoles, to optimize power usage.
  • Industrial Automation: Employed within control panels and monitoring equipment for stable power delivery.
  • Consumer Electronics: Can be found in various consumer devices, ensuring efficient and reliable power management.

Features

  • Integrated RG Driver: Specifically designed to drive Red and Green LEDs with precise control.
  • High Efficiency Conversion: Minimizes power loss to extend battery life in portable systems.
  • Multiple Output Rails: Offers independent control over multiple voltage outputs.
  • Overvoltage Protection (OVP): Protects downstream components from potential overvoltage events.
  • Overtemperature Protection (OTP): Prevents thermal runaway and ensures device longevity.
  • Short Circuit Protection (SCP): Provides a safeguard against short circuits.
  • Compact S8 Package: Allows for space-saving integration in smaller form factors.

Benefits

  • Optimized Power Usage: Enhances overall power efficiency, leading to reduced energy consumption.
  • Increased System Stability: Provides protection against voltage and current fluctuations.
  • Simplified Circuit Design: Reduces the need for numerous external components.
  • Precise Control: Offers fine-tuning capabilities for voltage and current regulation.
  • RG LED Control: Allows color mixing and intensity control with Red and Green LEDs.

Additional Details

The SPN4402S8RG operates within a specified input voltage range and incorporates switching and linear regulators for efficient power conversion. The switching frequency is tuned to minimize electromagnetic interference (EMI). The device includes enable/disable functionality for power sequencing. Detailed electrical specifications, including voltage and current ratings, switching frequency details, and protection thresholds, are available in the device datasheet. The thermal characteristics of the package are also essential for managing heat dissipation.

You May Also Be Interested in

Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess