EN
  • EN
  • DE

SPP2301S23RG

Part No SPP2301S23RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339057-SPP2301S23RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP2301S23RG CAD Model

Description

The SPP2301S23RG is a power MOSFET manufactured by SYNC POWER Crop. It's designed for efficient power switching applications, offering a balance of performance and reliability. This MOSFET features a low on-resistance, reducing power losses and increasing overall efficiency in power conversion circuits. It's capable of handling considerable current and voltage, making it suitable for a variety of power management tasks.

Applications:

  • DC-DC converters
  • Load switching
  • Power management systems in portable devices
  • LED lighting control
  • Motor control circuits

Features:

  • Low on-resistance (RDS(on)) for reduced power loss
  • High current capability
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • S23 surface mount package for easy assembly

Benefits:

  • Improved energy efficiency due to minimal power dissipation, resulting in cost savings.
  • Enhanced thermal performance allows cooler operation, leading to greater product longevity.
  • Simplified circuit design because of its ease of use and robust characteristics.
  • Compact size enables integration into space-constrained applications.
  • Reliable performance even in demanding conditions, thanks to its high voltage and current ratings.

Additional Details:

The SPP2301S23RG features a low gate charge (Qg), which ensures faster switching times and minimizes switching losses. Its avalanche capability provides extra protection against voltage spikes, thereby increasing the reliability of power systems. The S23 surface mount package enables effective heat dissipation and simplified manufacturing.

This MOSFET is especially useful in applications where both high efficiency and compact size are essential. SYNC POWER Crop's use of advanced trench MOSFET technology enables an optimal balance between low on-resistance, high current handling, and fast switching capabilities. This makes the SPP2301S23RG an excellent choice for state-of-the-art power electronics designs. This device is designed to maintain reliable performance across a broad temperature range, ensuring functionality under various operating conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess