EN
  • EN
  • DE

SPP2301S23RGB

Part No SPP2301S23RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339058-SPP2301S23RGB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP2301S23RGB CAD Model

Description

The SPP2301S23RGB is a power MOSFET manufactured by SYNC POWER Crop. It's designed for high-efficiency power switching, providing a good balance of performance and reliability. This MOSFET features a low on-resistance, which minimizes power losses and improves overall efficiency in power conversion circuits. Its ability to handle significant current and voltage makes it suitable for diverse power management needs.

Applications:

  • DC-DC converters
  • Load switching applications
  • Power management in portable electronics
  • LED lighting systems
  • Motor control

Features:

  • Low on-resistance (RDS(on))
  • High current handling capacity
  • High voltage rating
  • Fast switching speed
  • RoHS compliant
  • S23 surface mount package for ease of assembly

Benefits:

  • Improved energy efficiency due to low RDS(on), reducing power dissipation and heat generation.
  • Enhanced thermal performance contributes to cooler operation and greater reliability.
  • Simplified circuit design due to its robust characteristics and ease of use.
  • Compact size enables integration into space-constrained applications.
  • Reliable performance in demanding environments because of high voltage and current handling capabilities.

Additional Details:

The SPP2301S23RGB has a low gate charge (Qg), which ensures fast switching times and minimizes switching losses. Its avalanche capability offers enhanced protection against voltage spikes, increasing power system robustness. The S23 surface mount package facilitates effective heat dissipation and simplified manufacturing processes.

This MOSFET is particularly useful in applications that demand both high efficiency and small form factor. SYNC POWER Crop's use of advanced trench MOSFET technology achieves a superior balance of low on-resistance, high current capability, and fast switching speeds. This makes the SPP2301S23RGB an excellent option for modern power electronics designs. The device is designed to maintain reliable performance within a wide temperature range, ensuring functional stability under varying conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess