EN
  • EN
  • DE

PQ30033QGA25NNS

Part No PQ30033QGA25NNS
Manufacturer SynQor Worldwide Headquarters
Description Quarter-brick DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SynQor Worldwide Headquarters
Win Source Part Number 1239297-PQ30033QGA25NNS
Manufacturer Homepage www.synqor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ30033QGA25NNS CAD Model

Description

The PQ30033QGA25NNS is a high-efficiency Quarter-Brick DC-DC converter manufactured by SynQor. It is designed to provide a regulated output voltage of 3.3V from a wide input voltage range, making it suitable for various applications including telecom, industrial, and networking equipment. The converter incorporates advanced power conversion technology to achieve high efficiency and reliability in a compact form factor.

Applications:

  • Telecom Equipment
  • Industrial Automation
  • Networking Equipment
  • Server Applications
  • Distributed Power Architectures

Features:

  • High Efficiency: Typically 90%
  • Wide Input Voltage Range: 18V-36V
  • Regulated Output Voltage: 3.3V
  • Output Current: Up to 25A
  • Quarter-Brick Package
  • Remote On/Off Control
  • Output Voltage Trim
  • Overcurrent Protection
  • Overtemperature Protection
  • Input Undervoltage Lockout

Benefits:

  • High Efficiency: Reduces power dissipation and operating costs.
  • Wide Input Voltage Range: Provides flexibility in various power system architectures.
  • Compact Size: Quarter-brick package saves board space.
  • Remote On/Off Control: Enables remote control and monitoring of the converter.
  • Robust Protection Features: Protects the converter and the load from damage due to overcurrent, overtemperature, and undervoltage conditions.

The PQ30033QGA25NNS DC-DC converter is designed with advanced power conversion technology to achieve high efficiency and reliability. It incorporates synchronous rectification and optimized control algorithms to minimize power losses and improve overall performance. The converter also features comprehensive protection functions to ensure safe and reliable operation in demanding environments. The remote on/off control allows for remote control and monitoring of the converter, while the output voltage trim allows for fine-tuning of the output voltage to meet specific application requirements. The PQ30033QGA25NNS is typically used in distributed power architectures, where multiple converters are used to power different loads in a system. Its high efficiency, wide input voltage range, and compact size make it an ideal choice for various applications requiring a reliable and efficient DC-DC power source.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess