EN
  • EN
  • DE

PQ60033EGL20NNS-G

Part No PQ60033EGL20NNS-G
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Description PowerQor DC/DC Converters; DC / DC Converter O/P Type: Fixed; No. of Outputs: 1; Input Voltage: 35V to 75V; Power...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Number of Pins 8
Output Current 20 A
Output Voltage 3.3 V
Power Rating 66 W
RoHS Compliant
Win Source Part Number 1210033-PQ60033EGL20NNS-G
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60033EGL20NNS-G CAD Model

Description

The SynQor PQ60033EGL20NNS-G is a high-efficiency, isolated DC-DC converter designed for demanding applications requiring a tightly regulated output voltage and robust performance in harsh environments. This converter is part of SynQor's PowerQor series, known for its advanced thermal management and reliability. It is designed to convert a wide input voltage range to a stable and isolated output voltage, making it suitable for a variety of industrial, telecom, and military applications.

Applications:

  • Industrial automation systems: Powering critical control systems and instrumentation.
  • Telecommunications equipment: Supplying power to network infrastructure and base stations.
  • Military and aerospace applications: Providing reliable power in rugged environments for avionics, communication systems, and embedded computing.
  • Transportation systems: Used in railway signaling and control systems.
  • Medical equipment: Powering sensitive diagnostic and monitoring devices.

Features:

  • High Efficiency: Achieves high efficiency across a wide operating range, minimizing heat dissipation and maximizing power density.
  • Wide Input Voltage Range: Accepts a broad input voltage range, providing flexibility in system design.
  • Isolated Output: Provides galvanic isolation between input and output, enhancing safety and reducing ground loop issues.
  • Over-Voltage Protection: Protects the converter and downstream circuitry from voltage surges.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Over-Temperature Protection: Shuts down the converter in the event of overheating.
  • Remote On/Off Control: Allows for remote activation and deactivation of the converter.
  • Output Voltage Adjustment: Provides a means to fine-tune the output voltage to meet specific application requirements.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental responsibility.
  • Compact Size: Small form factor allows for high density power solutions.

Benefits:

  • Reliable Performance: Ensures stable and consistent power delivery, enhancing the reliability of the overall system.
  • Increased System Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Safety: Provides isolation and protection features to safeguard equipment and personnel.
  • Simplified System Design: Offers a wide input voltage range and adjustable output voltage, simplifying integration into various applications.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system longevity and reducing cooling requirements.
  • Robust Protection: Comprehensive protection features ensure safe and reliable operation even under fault conditions.

The PQ60033EGL20NNS-G offers advanced thermal management techniques that enable reliable performance in high-temperature environments. It meets stringent industry standards for safety and electromagnetic compatibility. The converter's rugged design and comprehensive protection features make it well-suited for demanding industrial applications where reliable power delivery is critical.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
PLX
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
New Japan Radio
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess