EN
  • EN
  • DE

SG6842JLSZ

Part No SG6842JLSZ
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319772-SG6842JLSZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SG6842JLSZ CAD Model

Description

The SG6842JLSZ is a high-performance, current-mode PWM controller designed for offline flyback converter applications, manufactured by System General. It integrates numerous features aimed at enhancing efficiency, minimizing standby power consumption, and simplifying the overall design process for power supplies.

Applications:

  • AC/DC Adapters: Commonly found in adapters for laptops, smartphones, tablets, and other portable devices.
  • Battery Chargers: Used in various battery charging applications, including those for power tools and electric vehicles.
  • Standby Power Supplies: Ideal for providing low-power standby functionality in consumer electronics and appliances.
  • Open Frame Power Supplies: Suitable for industrial and commercial power supply applications.
  • LED Lighting Drivers: Used in LED lighting applications to provide efficient and regulated power.

Features:

  • Low Startup Current: Minimizes power loss during the startup phase.
  • Current-Mode PWM Control: Provides inherent line voltage feed-forward compensation for improved stability.
  • Programmable PWM Frequency: Allows designers to optimize the power supply for specific application requirements.
  • Cycle-by-Cycle Current Limiting: Protects the power supply from overcurrent conditions and ensures safe operation.
  • Over Voltage Protection (OVP): Prevents damage to the load due to excessive output voltage.
  • Over Load Protection (OLP): Protects the power supply from overload conditions that could lead to component failure.
  • Under Voltage Lockout (UVLO): Ensures reliable operation by preventing the power supply from operating at insufficient input voltage levels.
  • Built-in Leading Edge Blanking (LEB): Enhances noise immunity and reduces the risk of false triggering.
  • Frequency Jittering: Reduces EMI emissions to meet regulatory requirements.

Benefits:

  • High Efficiency: Reduces energy consumption and minimizes heat dissipation, leading to longer component life.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards, such as Energy Star.
  • Simplified Design: Reduces the number of external components required, simplifying the design process and reducing BOM cost.
  • Enhanced Reliability: Provides robust protection features to ensure safe and reliable operation.
  • Cost-Effective Solution: Offers a competitive price-performance ratio, making it an attractive option for cost-sensitive applications.

Additional Details:

The SG6842JLSZ is designed to operate over a wide input voltage range and supports various output voltage configurations. It incorporates a green-mode operation to further minimize power consumption during light load conditions. This device is typically available in a SOP-7 package.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess