The FCM3216K601T04 is a multilayer chip inductor manufactured by TA-I. It is designed for high-frequency applications requiring a compact size and high performance. These inductors are commonly used in RF circuits, wireless communication devices, and various other electronic equipment.
Applications:
- RF Inductors
- Mobile communication devices
- Wireless LAN
- Bluetooth applications
- Matching Networks
- Low Pass Filters
Features:
- Multilayer chip inductor
- Small size (3216 package)
- High self-resonant frequency
- Excellent Q factor
- Surface mount design
- RoHS compliant
Benefits:
- Provides high performance in RF applications
- Suitable for compact designs
- Enables operation at high frequencies
- Ensures efficient energy transfer in circuits
- Easy to assemble using standard SMT processes
- Environmentally friendly
Additional Details:
The FCM3216K601T04 has an inductance of 600nH. It has a self-resonant frequency (SRF) that allows operation at high frequencies. The inductor's construction and materials contribute to its high Q factor and low DC resistance (DCR). This ensures efficient energy transfer in circuits. This inductor is well-suited for applications requiring a balance between size and performance.