EN
  • EN
  • DE

XC5215-6PG299I0359

Part No XC5215-6PG299I0359
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014478-XC5215-6PG299I0359
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5215-6PG299I0359 CAD Model

Description

The XC5215-6PG299I0359 is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC5200 series. These FPGAs are designed for implementing custom digital circuits and logic functions. They are used in a wide range of applications, including telecommunications, industrial control, and data processing, where flexibility and programmability are crucial.

Applications

  • Telecommunications: Implementing custom communication protocols and signal processing algorithms.
  • Industrial Control: Implementing custom control logic for machinery and automation systems.
  • Data Processing: Implementing custom data processing pipelines and algorithms.
  • Medical Imaging: Implementing custom image processing algorithms for medical devices.
  • Aerospace and Defense: Implementing custom control and signal processing algorithms for aerospace applications.

Features

  • FPGA Architecture: Configurable logic blocks (CLBs) and programmable interconnects for implementing custom digital circuits.
  • Logic Capacity: Provides a substantial amount of logic resources for complex designs.
  • I/O Pins: Offers a large number of input/output pins for interfacing with external devices.
  • Clock Management: Includes clock management circuitry for generating and distributing clock signals.
  • On-Chip Memory: Contains on-chip memory blocks for data storage and processing.
  • Package: Available in a PG299 package.
  • Operating Temperature: Industrial temperature range.

Benefits

  • Flexibility: Allows for custom digital circuits to be implemented, tailored to specific application requirements.
  • Programmability: Can be reprogrammed to change the functionality of the circuit without hardware modifications.
  • High Performance: Provides high-speed performance for demanding applications.
  • Short Time-to-Market: Reduces development time compared to designing custom ASICs.
  • Cost-Effective: Offers a cost-effective solution for implementing custom digital circuits in low to medium volumes.

Additional Details

The XC5215-6PG299I0359 is programmed using Xilinx's development tools, such as ISE or Vivado. These tools allow designers to create, simulate, and implement their designs onto the FPGA. Proper design techniques and constraints are essential to achieve optimal performance and reliability. The datasheet provides detailed information on device characteristics, timing parameters, and power consumption.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess