EN
  • EN
  • DE

PDH1606-1R0MXFA

Part No PDH1606-1R0MXFA
Manufacturer TA-I
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984532-PDH1606-1R0MXFA
Categories OEM Parts(O-R)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDH1606-1R0MXFA CAD Model

Description

The PDH1606-1R0MXFA is a shielded power inductor manufactured by TA-I. This inductor is designed for use in various power supply and filtering applications. It features a shielded construction to minimize electromagnetic interference (EMI) and is suitable for high-density circuit board designs.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for energy storage and filtering.
  • Power Supplies: Employed in regulated power supplies for smoothing output voltage and reducing ripple.
  • LED Lighting: Utilized in LED drivers to provide stable current and voltage to LEDs.
  • Point-of-Load (POL) Regulators: Used in POL regulators to supply power to specific components on a circuit board.
  • Filtering Applications: Used as a filter component to reduce noise and unwanted signals in electronic circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to nearby components.
  • Surface Mount Device (SMD): Designed for automated assembly processes and reflow soldering.
  • High Current Capability: Handles significant current without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI: Shielded design minimizes interference with other components, improving overall system performance.
  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher efficiency.
  • Reliable Performance: High current capability ensures reliable operation in demanding applications.
  • Simplified Assembly: SMD design facilitates automated assembly processes.
  • Space Saving: Compact size allows for use in high-density circuit board designs.

Additional Details:

The PDH1606-1R0MXFA has an inductance of 1.0 μH (1R0). The 'M' likely refers to the inductance tolerance. The XFA probably relates to the packaging or specific electrical characteristics. The 1606 likely refers to the size (16mm x 6mm). The Saturation current and Irms values are key electrical characteristics. Consult the TA-I datasheet for complete specifications, including inductance tolerance, saturation current, rated current, DC resistance, self-resonant frequency (SRF), and operating temperature range. Proper inductor selection is essential for achieving optimal performance in power supply and filtering applications. A suitable footprint can also be obtained from the datasheet.

You May Also Be Interested in

KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess