EN
  • EN
  • DE

MB74LS20

Part No MB74LS20
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027525-MB74LS20
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS20 CAD Model

Description

The MB74LS20 is a dual 4-input NAND gate from Fujitsu Electronics America, Inc., belonging to the 74LS series of logic gates. The 'LS' designation indicates it is a Low-Power Schottky device, offering a good balance between speed and power consumption. This gate performs the logical NAND operation on two sets of four inputs each.

Applications:

  • General-Purpose Logic: Used for implementing combinational logic functions in digital circuits.
  • Address Decoding: Employed in memory systems for decoding address lines.
  • Control Logic: Implements control signals for various digital systems.
  • Data Selection: Used in multiplexer and demultiplexer circuits.
  • Digital Signal Processing: Part of digital circuits used in signal processing applications.

Features:

  • Dual 4-Input NAND Gates: Contains two independent 4-input NAND gates in a single package.
  • Low-Power Schottky Technology: Offers a good balance between speed and power consumption.
  • TTL Compatible: Compatible with standard TTL (Transistor-Transistor Logic) voltage levels.
  • High Fan-Out: Can drive multiple other logic gates.
  • Wide Operating Voltage Range: Operates over a range of supply voltages, typically 4.75V to 5.25V.

Benefits:

  • Simplified Circuit Design: Integrates two NAND gates into a single package, reducing component count.
  • Reduced Power Consumption: LS technology lowers power consumption compared to standard TTL.
  • Easy Integration: TTL compatibility allows for easy interface with other TTL logic devices.
  • Increased System Reliability: Provides stable and reliable operation within specified operating conditions.

Technical Specifications:

The MB74LS20 is typically available in a 14-pin DIP (Dual In-line Package) or a surface-mount package. Its propagation delay is typically around 10ns. The operating temperature range is usually 0°C to +70°C. The supply voltage is typically 5V. Detailed electrical characteristics are available in the device datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess