EN
  • EN
  • DE

RM04JTN132

Part No RM04JTN132
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296526-RM04JTN132
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04JTN132 CAD Model

Description

The RM04JTN132 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. Designed for general-purpose applications, it provides stable and dependable resistance in a small surface-mount package. This resistor offers excellent performance characteristics, making it suitable for use in various electronic circuits.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment
  • Power supplies
  • Automotive electronics

Features

  • Small size: The RM04JTN132 comes in a compact 0402 package, which saves valuable board space.
  • Thick film technology: Utilizes thick film resistive element, ensuring stable performance and reliability.
  • Standard tolerance: Offers a standard tolerance, suitable for many general applications.
  • Wide resistance range: Available in a variety of resistance values to suit different circuit requirements.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Good stability: Provides stable resistance values over a range of operating temperatures and humidity levels.

Benefits

  • Space saving: The small package size allows for high-density circuit designs.
  • Reliable performance: The thick film technology ensures stable and consistent performance over time.
  • Versatile application: Suitable for a wide range of applications due to its various resistance values and performance characteristics.
  • Environmentally friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-effective: Provides a balance of performance and price, making it a cost-effective solution for various applications.

Additional Details

The RM04JTN132 has a resistance value of 1.3 kOhms. The power rating is typically 1/16W. It features a tolerance of 5%. The operating temperature range is typically -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, which provides excellent solderability. The RM04JTN132 is designed for reflow soldering processes. It meets industry standard requirements for surface mount resistors. The resistor's compact size and robust construction make it a reliable choice for various electronic applications where space and performance are important.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess