EN
  • EN
  • DE

RM06DTN2000

Part No RM06DTN2000
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296535-RM06DTN2000
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM06DTN2000 CAD Model

Description

The RM06DTN2000 is a precision thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is designed for a wide range of applications requiring stable and accurate resistance in a small, surface-mountable package. The resistor's high precision and reliable performance make it suitable for demanding electronic circuits.

Applications

  • Precision Instrumentation
  • Sensor Circuits
  • Voltage Dividers
  • Current Sensing
  • Audio Equipment
  • Medical Electronics

Features

  • Small Size: The RM06DTN2000 comes in a compact 0603 package, saving valuable PCB space.
  • Thick Film Technology: Employs a thick film resistive element, ensuring stable performance and long-term reliability.
  • Tight Tolerance: Offers a tight tolerance for accurate resistance values.
  • Low TCR: Features a low-temperature coefficient of resistance (TCR) for stable performance over temperature variations.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Excellent Stability: Provides stable resistance values under varying operating conditions.

Benefits

  • Space Efficiency: The small package size allows for high-density circuit designs.
  • Reliable Performance: The thick film technology ensures consistent performance over time and under various environmental conditions.
  • Accurate Resistance: The tight tolerance ensures precise circuit operation.
  • Stable Performance: The low TCR minimizes resistance drift due to temperature changes.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The RM06DTN2000 has a resistance value of 200 Ohms. The power rating is typically 1/10W. The tolerance is 0.5%. The operating temperature range is -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, providing excellent solderability. The RM06DTN2000 is designed for reflow soldering processes and meets industry standard requirements for surface mount resistors. The compact size, high precision, and robust construction make it a reliable choice for electronic applications where space and performance are critical.

You May Also Be Interested in

AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess