EN
  • EN
  • DE

RM06FTN1101

Part No RM06FTN1101
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296536-RM06FTN1101
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM06FTN1101 CAD Model

Description

The RM06FTN1101 is a precision thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is designed for a wide range of general-purpose applications requiring stable and reliable resistance in a small surface-mount package. This resistor offers excellent performance characteristics and is suitable for use in various electronic circuits.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment
  • Power supplies
  • Automotive electronics

Features

  • Small size: The RM06FTN1101 comes in a compact 0603 package, saving valuable board space.
  • Thick film technology: Utilizes thick film resistive element, ensuring stable performance and reliability.
  • High precision: Offers tight tolerance, ensuring accurate resistance values.
  • Wide resistance range: Available in a variety of resistance values to suit different circuit requirements.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Excellent stability: Provides stable resistance values over a wide range of operating temperatures and humidity levels.

Benefits

  • Space saving: The small package size allows for high-density circuit designs.
  • Reliable performance: The thick film technology ensures stable and consistent performance over time.
  • Accurate resistance: The tight tolerance ensures accurate resistance values, leading to improved circuit performance.
  • Versatile application: Suitable for a wide range of applications due to its various resistance values and performance characteristics.
  • Environmentally friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-effective: Provides a balance of performance and price, making it a cost-effective solution for various applications.

Additional Details

The RM06FTN1101 has a resistance value of 1.1 kOhms. The power rating is typically 1/10W. It features a tolerance of 1%. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is relatively low, contributing to its stability. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, which provides excellent solderability. The RM06FTN1101 is designed for reflow soldering processes. It meets industry standard requirements for surface mount resistors. The resistor's compact size and robust construction make it a reliable choice for various electronic applications where space and performance are critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess