EN
  • EN
  • DE

RM06FTN5900

Part No RM06FTN5900
Manufacturer TA-I
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118291-RM06FTN5900
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM06FTN5900 CAD Model

Description

The RM06FTN5900 is a thick film chip resistor manufactured by TA-I Technology. It is a surface mount resistor, meaning it's designed to be soldered directly onto the surface of a printed circuit board (PCB). The '5900' in the part number indicates a resistance value of 590 ohms.

Applications

  • Current limiting in LED circuits: Limiting the current flowing through an LED to protect it from damage.
  • Pull-up and pull-down resistors: Providing a defined logic level for digital circuits.
  • Voltage dividers: Creating a specific voltage level for analog circuits.
  • Feedback resistors in amplifiers: Setting the gain of an amplifier circuit.
  • General-purpose resistance in electronic circuits: Used in a wide variety of electronic circuits for basic resistance requirements.

Features

  • Thick Film Construction: Provides stable resistance values and reliable performance.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact designs.
  • Small Size: Typically available in a small package size such as 0603 or 0805.
  • High Reliability: Designed to withstand harsh environmental conditions.
  • Wide Resistance Range: Available in a wide range of resistance values.

Benefits

  • Automated Assembly: SMT allows for efficient and cost-effective assembly.
  • Compact Design: Small size allows for dense circuit designs.
  • Stable Performance: Thick film construction ensures reliable and consistent performance.
  • Wide Availability: Readily available from distributors worldwide.
  • Cost-Effective: Provides a cost-effective solution for resistance requirements.

Additional Details

The RM06FTN5900 typically has a tolerance of 1% or 5%, indicated by additional characters in a full part number. The power rating is typically 1/10W or 1/8W, depending on the package size. The operating temperature range is usually -55°C to +155°C. The resistor is lead-free and RoHS compliant. The termination finish is typically tin (Sn). Refer to the datasheet for the exact dimensions, power rating, tolerance, and temperature coefficient of resistance (TCR) for the specific part. The FT indicates a tolerance of 1%. The N indicates a taping code.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess