EN
  • EN
  • DE

RM12FTN2003

Part No RM12FTN2003
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296591-RM12FTN2003
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12FTN2003 CAD Model

Description

The RM12FTN2003 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It's a member of the RM series, known for its reliability and precision in surface mount applications. The designation '2003' signifies a resistance value of 200kΩ (20 x 10^3 ohms). These resistors are designed for easy integration into automated assembly lines, contributing to cost-effective manufacturing.

Applications

  • Consumer Electronics: Commonly utilized in audio amplifiers, signal filters, and voltage dividers within devices like portable music players and home theater systems.
  • Industrial Automation: Found in sensor interfaces, motor control circuits, and feedback loops within industrial machinery and equipment.
  • Power Management Systems: Employed in DC-DC converters, battery chargers, and LED drivers for current limiting and voltage regulation.
  • Telecommunications Equipment: Used in impedance matching networks, signal attenuators, and filter circuits in network routers and switches.
  • Medical Instrumentation: Integrated into diagnostic equipment, patient monitoring devices, and medical imaging systems where accuracy and reliability are essential.

Features

  • Thick Film Technology: Offers excellent stability, low temperature coefficient, and high reliability.
  • Surface Mount Design: Facilitates automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Compact Size: Enables high-density circuit designs, allowing for miniaturization of electronic devices.
  • High Precision: Provides accurate resistance values, ensuring optimal circuit performance.
  • RoHS Compliant: Meets environmental standards, reducing the use of hazardous substances.

Benefits

  • Stable Performance: Delivers consistent resistance values over a wide range of operating temperatures and conditions.
  • Efficient Assembly: Reduces manufacturing time and costs through automated placement and soldering.
  • Space Savings: Allows for smaller and more compact electronic devices.
  • Precise Circuit Control: Ensures accurate voltage and current regulation, optimizing circuit performance.
  • Environmentally Responsible: Reduces the environmental impact of electronic products through RoHS compliance.

Additional Details

The RM12FTN2003 typically has a tolerance of 1% or 5%, depending on the grade. The power rating is usually 1/4W or 1/8W. The standard operating temperature range is -55°C to +155°C. These resistors are packaged in tape and reel for automated pick-and-place assembly. The resistor consists of a ceramic substrate, a thick film resistive element, and protective coatings. The terminations are made of a solderable material for secure and reliable connections.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess