EN
  • EN
  • DE

RM12JTN185

Part No RM12JTN185
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296600-RM12JTN185
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12JTN185 CAD Model

Description

The RM12JTN185 is a precision resistor manufactured by TA-I Technology Co., Ltd. It's a thick film chip resistor designed for surface mount applications, offering stable performance and reliability in various electronic circuits. These resistors are known for their small size, making them suitable for high-density PCB designs. The '185' in the part number signifies a resistance value of 1.8M ohms (1,800,000 ohms), with the 'J' indicating a tolerance of ±5%.

Applications:

  • Consumer electronics: Used in devices like smartphones, tablets, and audio equipment where high resistance values are required.
  • Industrial control systems: Implemented in control circuits for machinery and automation.
  • Power supplies: Employed for voltage division in high-impedance circuits.
  • Automotive electronics: Utilized in various automotive control units and sensor circuits.
  • Medical devices: Found in monitoring equipment and diagnostic tools.

Features:

  • Small size: Ideal for high-density circuit boards.
  • Thick film construction: Provides good stability and reliability.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • ±5% tolerance: Offers reasonable precision for general applications.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Reduced board space: Enables smaller and more compact designs.
  • Improved reliability: Ensures consistent performance over time.
  • Cost-effective: Provides a balance of performance and price.
  • Easy assembly: Simplifies the manufacturing process.
  • Wide operating temperature range: Suitable for diverse environments.

Additional Details:

The RM12 series from TA-I utilizes a Ruthenium oxide based resistive element. The termination consists of a Nickel barrier that is solder plated. The operating temperature ranges from -55°C to +155°C. The power rating for the RM12 series is typically 1/4W. Packaging options include tape and reel for automated placement. The RM12JTN185 offers a robust and reliable solution for applications requiring a high-value resistance, such as feedback resistors in amplifiers or pull-up/pull-down resistors in digital circuits.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess