The RM13FTN2R20 is a thick film chip resistor produced by TA-I Technology Co., Ltd. It is designed for current limiting, voltage division, and other standard resistor functions in electronic circuits. The key feature of this particular resistor is its low resistance value of 2.2 ohms and a specific tolerance, making it useful in applications that require accurate current sensing or voltage control in low impedance circuits.
Applications
- Power supplies
- Current sensing circuits
- Voltage dividers
- LED lighting
- Consumer electronics
Features
- Low resistance value (2.2 ohms)
- Thick film construction
- Surface mount (SMD) package
- Compact size
- RoHS compliant
Benefits
- Precise current limiting
- Accurate voltage division
- Easy integration into circuits
- Cost-effective
- Reliable performance
Additional Details
The RM13FTN2R20's SMD packaging facilitates automated assembly and contributes to compact designs. The 'FTN' designation often refers to a specific tolerance and temperature coefficient, influencing the resistor's accuracy and stability under varying conditions. Proper soldering techniques are essential when mounting this resistor to avoid overheating and damaging the component. Its resistance value is designated as 2R20 where 'R' represents the decimal point.
When selecting the RM13FTN2R20, it is essential to consider the required resistance value, tolerance, power rating, and temperature coefficient based on the specific application requirements. TA-I resistors are designed to meet industry standards for reliability and performance.