The TA-I SWI0603F-R10J is a wirewound chip inductor designed for a wide range of high-frequency applications. Its small 0603 form factor makes it suitable for compact electronic devices. This inductor offers a stable inductance value and high Q factor, ensuring efficient performance in RF circuits.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN devices
- Bluetooth applications
- GPS devices
- Matching networks
- Filtering circuits
- Oscillators
Features
- Small 0603 package size (1.6mm x 0.8mm)
- Wirewound construction
- High Q factor
- Stable inductance value
- Excellent self-resonant frequency (SRF)
- RoHS compliant
Benefits
- Space-saving design for compact devices
- High efficiency in RF circuits due to high Q factor
- Reliable performance in demanding applications
- Minimized signal loss and improved circuit performance
- Environmentally friendly due to RoHS compliance
- Suitable for automated assembly processes
Additional Details
The SWI0603F-R10J has an inductance value of 0.1 μH (R10 = 0.1 microhenry). The rated current is typically around 300mA. The typical DC resistance (DCR) is low, minimizing power loss. The operating temperature range is typically -40°C to +125°C. Proper soldering techniques and reflow profiles are essential to ensure reliable connection and optimal performance. The inductor is commonly used in impedance matching, filtering, and tuning circuits. This component is constructed with a ceramic core and enameled copper wire, providing robust mechanical and electrical characteristics. The tolerance for the inductance is typically ±5%. Storage conditions should be controlled to prevent moisture absorption and oxidation of the terminals.