EN
  • EN
  • DE

TA0477A

Part No TA0477A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 1013 MHz, 1 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198826-TA0477A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0477A CAD Model

Description

The TA0477A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TA0477A is designed to provide high performance and reliable filtering in various wireless communication systems.

Applications:

  • Wireless Communication Systems: Used in mobile phones, wireless routers, and other wireless devices to filter unwanted signals and improve signal quality.
  • Remote Control Systems: Filters signals in remote control receivers to prevent interference.
  • RF Transceivers: Integrated into RF transceivers to enhance selectivity and sensitivity.
  • GPS Receivers: Filters out-of-band noise in GPS receivers for improved accuracy.
  • Wireless Sensor Networks: Used in sensor nodes to filter signals and reduce interference.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for precise and reliable filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong rejection of signals outside the passband.
  • Small Size: Compact form factor for easy integration into various devices.
  • Stable Performance: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering unwanted signals.
  • Reduced Interference: Prevents interference from adjacent frequency bands.
  • Increased Sensitivity: Improves receiver sensitivity by reducing noise.
  • Enhanced Reliability: Provides stable and reliable filtering performance.
  • Simplified Design: Simplifies RF circuit design.

Additional Details:

The TA0477A SAW filter is characterized by its center frequency, bandwidth, insertion loss, and attenuation characteristics. The center frequency specifies the frequency at which the filter provides the least attenuation. The bandwidth defines the range of frequencies that are passed with minimal attenuation. Insertion loss represents the signal attenuation within the passband. Attenuation specifies the level of signal rejection outside the passband. The filter's performance is influenced by factors such as temperature, impedance matching, and circuit layout. Consult the datasheet for detailed specifications, including frequency response, impedance, and operating temperature range. Proper impedance matching is crucial for optimal performance.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,752 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess