EN
  • EN
  • DE

TA0525A

Part No TA0525A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 415.4 MHz, 5 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165797-TA0525A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0525A CAD Model

Description

The TA0525A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used in RF (Radio Frequency) applications to selectively pass or reject signals within a specific frequency range. This filter is commonly used in wireless communication systems to filter unwanted signals and improve performance.

Applications

  • Cellular phones: Used to filter unwanted signals in the receiver and transmitter paths.
  • Wireless LAN (WLAN): Employed in routers and other wireless devices to improve signal quality.
  • Bluetooth devices: Used to filter unwanted signals in Bluetooth transceivers.
  • Global Positioning System (GPS): Employed in GPS receivers to filter out-of-band noise.
  • Remote control systems: Used in remote controls to filter unwanted signals and improve range.

Features

  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High attenuation: Effectively rejects unwanted signals outside the passband.
  • Compact size: Allows for use in space-constrained applications.
  • Surface mount technology (SMT): Enables automated assembly.
  • Stable performance: Provides consistent and reliable filtering characteristics.

Benefits

  • Improved signal quality: Filters out unwanted signals, resulting in cleaner signals.
  • Increased communication range: Reduces interference and improves the reliability of wireless communication.
  • Reduced power consumption: Efficient filtering minimizes power loss in the signal path.
  • Space saving: Compact size simplifies board layout and reduces component count.

Additional Details

The TA0525A's specific frequency and bandwidth depend on the detailed specifications of the particular model; therefore it's always best to review the manufacturer's datasheet. SAW filters are passive devices that do not require a power supply. They are sensitive to electrostatic discharge (ESD), so proper handling procedures should be followed. The device's performance is influenced by the surrounding components and PCB layout.

When using the TA0525A, it is crucial to follow TAI-SAW's recommendations for PCB layout and impedance matching. Proper grounding and shielding are essential for minimizing unwanted signal coupling and interference. The datasheet provides detailed information on the filter's characteristics, including insertion loss, attenuation, and impedance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess