EN
  • EN
  • DE

TA0689A

Part No TA0689A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 978 MHz SMD 3.0X3.0 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263619-TA0689A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0689A CAD Model

Description

The TA0689A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. The TA0689A is designed for use in a variety of wireless communication devices, offering precise filtering characteristics and low insertion loss.

Applications

  • Mobile communication systems (e.g., GSM, CDMA, UMTS, LTE)
  • Wireless LAN (WLAN) devices (e.g., Wi-Fi routers, access points)
  • Remote control systems
  • Global Positioning System (GPS) receivers
  • RF transceivers

Features

  • High selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small size: Enables compact device designs.
  • Surface mount technology (SMT): Facilitates easy integration into printed circuit boards (PCBs).
  • Stable performance over temperature: Ensures reliable operation in various environmental conditions.

Benefits

  • Improved signal quality: Enhances the performance of wireless communication devices.
  • Reduced interference: Minimizes unwanted signals and noise.
  • Increased range: Extends the communication distance of wireless devices.
  • Smaller device size: Allows for more compact and portable designs.
  • Enhanced reliability: Provides stable and consistent performance.

Specifications

The TA0689A SAW filter is characterized by its center frequency, bandwidth, insertion loss, and rejection characteristics. Typical specifications include a center frequency in the range of several hundred MHz to several GHz, a bandwidth of several MHz, and an insertion loss of a few dB. The rejection of unwanted signals is typically greater than 30 dB. The operating temperature range is usually from -40°C to +85°C. The specific values depend on the exact application and filter design. Consult the datasheet for exact values.

SAW filters are passive devices that rely on the piezoelectric effect to generate and detect acoustic waves on the surface of a crystal. The TA0689A provides a cost-effective and reliable solution for filtering RF signals in a wide range of wireless applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5935 $55.7725
80+ $1.3075 $104.6000
120+ $1.2667 $152.0040
165+ $1.2258 $202.2570
215+ $1.1850 $254.7750
285+ $1.0624 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,144 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess