The TA0961A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in various radio frequency (RF) applications to selectively filter signals, providing excellent performance in terms of signal isolation and noise reduction. The TA0961A is designed for specific frequency bands and applications within wireless communication systems.
Applications
- Wireless Communication Systems
- RF Transceivers
- Remote Control Devices
- Wireless LAN (WLAN)
- Cordless Phones
Features
- SAW filter technology
- Low insertion loss in the passband
- High attenuation in the stopband
- Small Surface Mount Device (SMD) package
- Designed for specific center frequency (consult datasheet)
- Unbalanced input and output impedance
- RoHS Compliant
Benefits
- Improved Signal Quality: Filters out unwanted noise and interference.
- Increased Receiver Sensitivity: Allows for detection of weaker signals.
- Reduced Transmitter Interference: Prevents unwanted signals from being transmitted.
- Compact Design: Suitable for use in small and portable devices.
- Cost-Effective: Provides a cost-efficient filtering solution.
- Reliable Performance: Offers stable and consistent filtering performance.
- Environmentally Friendly: Compliant with RoHS regulations.
Additional Details
The TA0961A SAW filter is typically available in a small surface mount package, making it easy to integrate into PCB designs. The exact center frequency, bandwidth, and other electrical characteristics are detailed in the product datasheet. Proper impedance matching is necessary to achieve optimal performance. This filter is designed for a specific impedance, usually 50 ohms. The performance of the filter can be affected by the surrounding components and PCB layout, so careful design considerations are recommended. The device provides high selectivity, which is crucial for isolating desired signals from noise and interference.