EN
  • EN
  • DE

TA1010A

Part No TA1010A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 460 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263667-TA1010A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1010A CAD Model

Description

The TA1010A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used for signal filtering in various communication and electronic devices. They selectively pass certain frequencies while rejecting others, making them essential for applications requiring signal purity and noise reduction.

Applications:

  • Mobile Communications: Used in cellular phones and other mobile devices to filter radio frequency (RF) signals.
  • Wireless Communication Systems: Employed in wireless routers, Bluetooth devices, and other wireless systems.
  • Remote Controls: Integrated into remote control devices to filter signals for reliable operation.
  • GPS Receivers: Utilized in GPS receivers to filter signals from satellites.
  • Television Broadcasting: Used in television transmitters and receivers to filter video and audio signals.

Features:

  • SAW Filter Technology: Uses surface acoustic waves to achieve precise filtering characteristics.
  • Low Insertion Loss: Minimizes signal attenuation as it passes through the filter.
  • High Attenuation: Provides excellent rejection of unwanted frequencies.
  • Compact Size: Available in small package sizes for use in space-constrained devices.
  • Stable Performance: Offers stable filtering characteristics over a wide range of temperatures.

Benefits:

  • Improved Signal Quality: Filters out noise and interference, resulting in clearer signals.
  • Enhanced Communication Reliability: Ensures reliable communication by filtering out unwanted signals.
  • Reduced Interference: Prevents interference from other devices operating at different frequencies.
  • Optimized System Performance: Enables optimal performance by selectively passing desired frequencies.
  • Miniaturization: Small size allows for integration into compact devices.

Additional Details:

The TA1010A is designed to operate at a specific center frequency with a defined bandwidth and attenuation characteristics. The insertion loss is a critical parameter, representing the signal power lost as it passes through the filter, and is typically very low to maintain signal integrity. The attenuation specifies how well the filter rejects signals outside of its passband. The operating temperature range is also a crucial specification, as the SAW filter's performance can vary with temperature. The component is designed to meet stringent industry standards for signal filtering. The materials used in the SAW filter are selected to provide long-term stability and reliability. The specific application determines the center frequency and bandwidth of the filter, which is precisely designed to meet the requirements of the target application.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess