EN
  • EN
  • DE

TB0657A

Part No TB0657A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 427.5MHz SMD5.0×5.0mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264218-TB0657A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0657A CAD Model

Description

The TB0657A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter signals based on their frequency. They are commonly used in radio frequency (RF) applications to remove unwanted signals and noise, allowing only the desired frequency band to pass through.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless devices to filter signals and improve performance.
  • Remote Control Systems: Implemented in remote control receivers to select the desired signal and reject interference.
  • GPS Receivers: Utilized in GPS devices to filter out unwanted signals and improve the accuracy of location tracking.
  • Television Receivers: Applied to TV tuners to filter out unwanted channels and improve the quality of the picture.
  • Satellite Communication Systems: Integrated into satellite receivers to filter signals and reduce noise.

Features

  • High Selectivity: Offers high selectivity, allowing only the desired frequency band to pass through while rejecting unwanted signals.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation and improving overall performance.
  • Compact Size: Its small footprint allows for easy integration into space-constrained circuit layouts.
  • Stable Performance: Provides stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Surface Mount Technology (SMT): Designed for surface mount technology, enabling automated assembly and reducing manufacturing costs.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Receiver Sensitivity: Improves the sensitivity of receivers, allowing them to detect weaker signals.
  • Compact Design Integration: Can be easily integrated into existing circuits due to its small size and standard pinout.
  • Reliable Operation: Provides stable and reliable operation in various environmental conditions.
  • Reduced Manufacturing Costs: Designed for automated assembly, reducing manufacturing costs and improving efficiency.

Additional Details

The TB0657A's key technical specifications typically include its center frequency, bandwidth, insertion loss, and attenuation. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. Proper handling and soldering techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess