EN
  • EN
  • DE

TB0677A

Part No TB0677A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 300 MHz, .7 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182868-TB0677A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0677A CAD Model

Description

The TB0677A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are commonly used in radio frequency (RF) applications for signal filtering, providing precise frequency selectivity and low insertion loss. This particular filter is designed for specific frequency bands, offering excellent performance in communication and signal processing systems.

Applications

  • Mobile Communication: Used in cellular phones and base stations for signal filtering and interference rejection.
  • Wireless Communication: Employed in Wi-Fi, Bluetooth, and other wireless devices for channel selection and signal conditioning.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal filtering and noise reduction.
  • Global Positioning Systems (GPS): Integrated into GPS receivers for signal filtering and interference mitigation.
  • Television Broadcasting: Used in TV tuners and receivers for channel selection and signal processing.

Features

  • Precise Frequency Selectivity: Provides sharp cutoff characteristics for accurate signal filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Small Size: Available in compact packages for space-constrained applications.
  • Stable Performance: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Signal Quality: Enhances signal clarity by removing unwanted noise and interference.
  • Enhanced System Performance: Optimizes signal processing and communication performance.
  • Reduced Interference: Minimizes the impact of unwanted signals on system operation.
  • Compact Design: Allows for integration into small and portable devices.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.

Additional Details

The center frequency, bandwidth, and other specific characteristics of the TB0677A are detailed in the TAI-SAW TECHNOLOGY datasheet. Consult the datasheet for information regarding impedance matching, insertion loss curves, and out-of-band rejection specifications. SAW filters are sensitive to electrostatic discharge (ESD), so proper handling procedures should be followed during installation.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5849 $58.3396
9+ $11.9671 $107.7039
13+ $11.5932 $150.7116
18+ $11.2192 $201.9456
24+ $10.8452 $260.2848
31+ $9.7233 $301.4223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess