EN
  • EN
  • DE

TB0801A

Part No TB0801A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 420 MHz, 19.6 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217612-TB0801A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0801A CAD Model

Description

The TB0801A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. The TB0801A is designed for use in wireless communication systems, providing filtering to improve signal quality and reduce interference.

Applications

  • Wireless communication systems, particularly in the 868 MHz band.
  • Remote control systems.
  • ISM (Industrial, Scientific and Medical) band applications.
  • Wireless sensor networks.
  • Security systems and alarms.

Features

  • Center Frequency: Specifically designed for operation around 868 MHz.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively rejects signals outside the passband.
  • Small Size: Compact design for integration into space-constrained applications.
  • Surface Mount Device (SMD): Easy to assemble using standard surface mount techniques.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing signal clarity.
  • Increased Range: By reducing interference, the effective range of wireless communication systems can be extended.
  • Reduced Interference: Prevents unwanted signals from disrupting the operation of the system.
  • Simplified Design: Provides a pre-tuned filtering solution, reducing design complexity.
  • Cost-Effective: Offers a competitive filtering solution compared to other technologies.

Additional Details

SAW filters utilize the piezoelectric effect of certain materials to create a mechanical wave on the surface of the device. This wave interacts with patterned electrodes, allowing for precise control over the frequency response. The TB0801A is typically used in the receiver section of a wireless communication system to filter out unwanted signals before they reach the sensitive receiver circuitry. It is important to match the impedance of the filter to the surrounding circuitry to minimize signal reflections and maximize performance.

Detailed specifications such as insertion loss, bandwidth, attenuation, and impedance can be found in the TAI-SAW TECHNOLOGY CO., LTD. datasheet for the TB0801A. Proper handling precautions should be taken when soldering the device to prevent damage from electrostatic discharge (ESD).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess