EN
  • EN
  • DE

TD0116A

Part No TD0116A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Resonator, SAW, 1090 MHz, 1-Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209449-TD0116A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD0116A CAD Model

Description

The TD0116A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It's designed for use in various radio frequency (RF) applications, providing precise filtering of signals with minimal insertion loss. SAW filters are known for their compact size, excellent performance, and reliability.

Applications

  • Wireless Communication Systems
  • Remote Control Systems
  • Receiver Front-End Filtering
  • Wireless Sensor Networks
  • RF Transceivers

Features

  • SAW Filter Technology: Utilizes surface acoustic wave technology for high-performance filtering.
  • Low Insertion Loss: Minimizes signal attenuation for improved system performance.
  • Sharp Rejection: Provides excellent out-of-band rejection to eliminate unwanted signals.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • High Reliability: Designed for long-term reliability in demanding applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Low insertion loss minimizes signal degradation, leading to better overall system performance.
  • Increased Range: By reducing interference, the effective range of wireless communication systems can be increased.
  • Reduced Power Consumption: Efficient filtering can help reduce power consumption in RF devices.
  • Simplified Design: The integrated filter simplifies the design process and reduces the number of components required.

Additional Details

The TD0116A SAW filter is typically used in the receiver front-end to reject unwanted signals and improve the signal-to-noise ratio. It is available in a surface mount package for easy assembly. Specific technical specifications, such as center frequency, bandwidth, and insertion loss, can be found in the product datasheet provided by TAI-SAW TECHNOLOGY CO., LTD. Always refer to the datasheet for detailed performance characteristics and application guidelines.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess