EN
  • EN
  • DE

TZ0348A 16.000MHZ (NX3225DA)

Part No TZ0348A 16.000MHZ (NX3225DA)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description TZ0348A 16.000MHZ (NX3225DA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082990-TZ0348A 16.000MHZ (NX3225DA)
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZ0348A 16.000MHZ (NX3225DA) CAD Model

Description

The TZ0348A 16.000MHZ (NX3225DA) is a surface-mount crystal resonator manufactured by TAI-SAW TECHNOLOGY CO., LTD. This crystal is designed for applications requiring a stable and accurate 16.000 MHz clock signal. The NX3225DA refers to the package size, which is a compact 3.2 x 2.5 mm footprint, making it ideal for space-constrained applications.

Applications:

  • Microcontrollers
  • Real-time clocks (RTC)
  • Communication devices (e.g., Bluetooth, Wi-Fi)
  • Consumer electronics
  • Industrial control systems

Features:

  • Frequency: 16.000 MHz
  • Package: NX3225DA (3.2 x 2.5 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low aging
  • Excellent shock and vibration resistance

Benefits:

  • Precise and reliable clock signal for critical timing applications
  • Small size for space-saving designs
  • Easy to integrate into automated assembly processes
  • Stable performance over a wide temperature range
  • Long-term reliability due to low aging characteristics

Additional Details:

The TZ0348A crystal resonator offers excellent frequency stability over a wide operating temperature range. Its compact size and surface-mount design make it easy to integrate into a variety of electronic devices. The crystal is manufactured using high-quality materials and processes to ensure long-term reliability and performance. Typical specifications include a frequency tolerance of ±10 ppm to ±50 ppm, and a temperature stability of ±10 ppm to ±50 ppm over the operating temperature range, typically -40°C to +85°C. The load capacitance will vary based on the specific application requirements.

Typical Specifications:

  • Frequency: 16.000 MHz
  • Frequency Tolerance: ±10 ppm to ±50 ppm (depending on specific part number)
  • Temperature Stability: ±10 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess